The Bourns 8230 Series RF Choke with a part number of 63K4093 features an inductance of 270 nH and a maximum DC current rating of 875 mA. It has a tolerance of ±10% and a self-resonant frequency of 430 MHz. The maximum DC resistance is specified at 0.16 ohms. This component is RoHS compliant and is suitable for applications in DC/DC converters and power supplies. The operating temperature range is from -55 °C to +105 °C, making it versatile for various environments. The choke is constructed with a phenolic core and enameled copper wire, ensuring durability and reliability in performance.
270nH Unshielded Wirewound Inductor 875mA 160mOhm Max Axial
Power Inductors - Leaded 0.27uH 10% Product overview: 8230-06-RC from J.W. Miller is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.27uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-06-RC can be used for catalog matching and distributor lookup.
FIXED IND 270NH 875MA 160MOHM TH
RF CHOKE, 270NH, 875MA, 10%, 430MHZ; Product Range:8230 Series; Inductance:270nH; DC Current Rating:875mA; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:430MHz; Self Resonant Frequency Min:430MHz RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M8162-ND | 71-8230-06-RC | 103-8230-06-RC | 63K4093 |
| Product Name | Fixed Inductors | 0.27uH Inductor and Choke | FIXED IND 270NH 875MA 160MOHM TH | Rf Choke, 270Nh, 875Ma, 10%, 430Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ||
| Mounting Option | Through Hole | Through Hole; Through Hole | ||
| Technology | Wirewound | |||
| Core Material | Phenolic | Phenolic | ||
| Configuration | Fixed | Fixed |