FIXED IND 180NH 1.01A 120MOHM TH Product overview: 8230-02-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.01A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.01A, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-8230-02-RC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-8230-02-RC | M8160-ND |
| Product Name | 1.01A 120MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Wirewound | Wirewound |
| Core Material | Phenolic | Phenolic |
| Inductance Range | 0.1800 microH |