Bourns, Inc. Fixed Inductors 8230-00-RC

Description
150nH Unshielded Wirewound Inductor 1.1A 100mOhm Max Axial
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 1.1A 100mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8230-00-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8230-00-RC-ND
Fixed Inductors 8230-00-RC-ND
150nH Unshielded Wirewound Inductor 1.1A 100mOhm Max Axial

150nH Unshielded Wirewound Inductor 1.1A 100mOhm Max Axial

Buy Now Datasheet
Inductor, 150Nh, ±10%, 600Mhz, Axial; Product Range Bourns Jw Miller - 63K4090 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, ±10%, 600Mhz, Axial; Product Range Bourns Jw Miller
63K4090
Inductor, 150Nh, ±10%, 600Mhz, Axial; Product Range Bourns Jw Miller 63K4090
INDUCTOR, 150NH, ±10%, 600MHz, AXIAL; Product Range:8230 Series; Inductance:150nH; DC Current Rating:1.1A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:600MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

INDUCTOR, 150NH, ±10%, 600MHz, AXIAL; Product Range:8230 Series; Inductance:150nH; DC Current Rating:1.1A; DC Resistance Max:0.1ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:600MHz; Case Dimensions:3.05mm x 7.62mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 8230-00-RC-ND 63K4090
Product Name Fixed Inductors Inductor, 150Nh, ±10%, 600Mhz, Axial; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details