Bourns, Inc. Rotary Potentiometers, Rheostats 81A1A-B28-A13L

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 81A1A-B28-A13L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
81A1A-B28-A13L-ND
Rotary Potentiometers, Rheostats 81A1A-B28-A13L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 2W PC Pins

Buy Now Datasheet
2W Rheostat - 84-81A1A-B28-A13L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 5K OHM 2W CERMET LINEAR Product overview: 81A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-81A1A-B28-A13L can be used for catalog matching and distributor lookup.

POT 5K OHM 2W CERMET LINEAR Product overview: 81A1A-B28-A13L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-81A1A-B28-A13L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cermet Potentiometer, 5Kohm 10%, 2W; Track Resistance Bourns - 62K3299 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 5Kohm 10%, 2W; Track Resistance Bourns
62K3299
Cermet Potentiometer, 5Kohm 10%, 2W; Track Resistance Bourns 62K3299
CERMET POTENTIOMETER, 5KOHM 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 5KOHM 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:81 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
POT 5K OHM 2W CERMET LINEAR - 103-81A1A-B28-A13L - Utmel Electronic Limited
Hong Kong, China
POT 5K OHM 2W CERMET LINEAR
103-81A1A-B28-A13L
POT 5K OHM 2W CERMET LINEAR 103-81A1A-B28-A13L
POT 5K OHM 2W CERMET LINEAR

POT 5K OHM 2W CERMET LINEAR

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 81A1A-B28-A13L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
81A1A-B28-A13L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 81A1A-B28-A13L
POT 5K OHM 2W CERMET LINEAR

POT 5K OHM 2W CERMET LINEAR

Supplier's Site
Pot;Cermet;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in - 70153781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
70153781
Pot;Cermet;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in 70153781
Pot;Cermet;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in

Pot;Cermet;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 81A1A-B28-A13L-ND 84-81A1A-B28-A13L 62K3299 103-81A1A-B28-A13L 81A1A-B28-A13L 70153781
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Cermet Potentiometer, 5Kohm 10%, 2W; Track Resistance Bourns POT 5K OHM 2W CERMET LINEAR Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Cermet;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) ThroughHole ThroughHole; Bushing, Panel, Through Hole Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details