Bourns, Inc. Choke, 50Mh, 2.3A; Dc Current Rating Bourns Jw Miller 8116-RC

Description
CHOKE, 50MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:39.37mm x 20.32mm x 41.91mm; Inductance:50mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 50MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:39.37mm x 20.32mm x 41.91mm; Inductance:50mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 50Mh, 2.3A; Dc Current Rating Bourns Jw Miller - 63K4083 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 50Mh, 2.3A; Dc Current Rating Bourns Jw Miller
63K4083
Choke, 50Mh, 2.3A; Dc Current Rating Bourns Jw Miller 63K4083
CHOKE, 50MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:39.37mm x 20.32mm x 41.91mm; Inductance:50mH RoHS Compliant: Yes

CHOKE, 50MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:39.37mm x 20.32mm x 41.91mm; Inductance:50mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4083
Product Name Choke, 50Mh, 2.3A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTAN-5030D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details