Bourns, Inc. Choke, 8Mh, 5.6A; Dc Current Rating Bourns Jw Miller 8112-RC

Description
CHOKE, 8MH, 5.6A; DC Current Rating:5.6A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:8mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 8MH, 5.6A; DC Current Rating:5.6A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:8mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 8Mh, 5.6A; Dc Current Rating Bourns Jw Miller - 63K4079 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 8Mh, 5.6A; Dc Current Rating Bourns Jw Miller
63K4079
Choke, 8Mh, 5.6A; Dc Current Rating Bourns Jw Miller 63K4079
CHOKE, 8MH, 5.6A; DC Current Rating:5.6A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:8mH RoHS Compliant: Yes

CHOKE, 8MH, 5.6A; DC Current Rating:5.6A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:8mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4079
Product Name Choke, 8Mh, 5.6A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378752 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-137-010-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details