Bourns, Inc. Choke, 30Mh, 2.3A; Dc Current Rating Bourns Jw Miller 8109-RC

Description
CHOKE, 30MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:30mH RoHS Compliant: Yes
Datasheet
Description
CHOKE, 30MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:30mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 30Mh, 2.3A; Dc Current Rating Bourns Jw Miller - 63K4076 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 30Mh, 2.3A; Dc Current Rating Bourns Jw Miller
63K4076
Choke, 30Mh, 2.3A; Dc Current Rating Bourns Jw Miller 63K4076
CHOKE, 30MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:30mH RoHS Compliant: Yes

CHOKE, 30MH, 2.3A; DC Current Rating:2.3A; Product Range:8100 Series; Case Dimensions:34.29mm x 20.32mm x 36.83mm; Inductance:30mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 63K4076
Product Name Choke, 30Mh, 2.3A; Dc Current Rating Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 250 amps
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details