Bourns, Inc. Common Mode Chokes 8104

Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 170mOhm
Request a Quote Datasheet
Description
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 170mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - M9839-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M9839-ND
Common Mode Chokes M9839-ND
10mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 170mOhm

10mH @ 1kHz 2 Line Common Mode Choke Through Hole 2.4A DCR 170mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M9839-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 70
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers