CHOKE, 2.5MH, 2.4A; DC Current Rating:2.4A; Product Range:8100 Series; Case Dimensions:19.304mm x 10.795mm x 22.86mm; Inductance:2.5mH RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 63K4069 |
| Product Name | Choke, 2.5Mh, 2.4A; Dc Current Rating Bourns Jw Miller |
| Standards and Certifications | RoHS |