Bourns, Inc. Common Mode Chokes 8101-RC

Description
4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 173mOhm
Request a Quote Datasheet
Description
4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 173mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - M8896-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
M8896-ND
Common Mode Chokes M8896-ND
4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 173mOhm

4mH @ 1kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 173mOhm

Buy Now Datasheet
4MH 1.7A Inductor and Choke - 839-8101-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MH 1.7A Inductor and Choke
839-8101-RC
4MH 1.7A Inductor and Choke 839-8101-RC
CMC 4MH 1.7A 2LN TH Product overview: 8101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4MH, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8101-RC can be used for catalog matching and distributor lookup.

CMC 4MH 1.7A 2LN TH Product overview: 8101-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MH, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4MH, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-8101-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole - 103-8101-RC - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole
103-8101-RC
Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole 103-8101-RC
Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole

Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number M8896-ND 839-8101-RC 103-8101-RC
Product Name Common Mode Chokes 4MH 1.7A Inductor and Choke Common Mode Chokes Dual 4mH 1kHz 1.7A 173mOhm DCR Thru-Hole
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1730 ohms 0.1730 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details