Bourns, Inc. Fixed Inductors 79FR18M

Description
180nH Unshielded Wirewound Inductor 600mA 240mOhm Max Axial
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 600mA 240mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1353-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1353-ND
Fixed Inductors M1353-ND
180nH Unshielded Wirewound Inductor 600mA 240mOhm Max Axial

180nH Unshielded Wirewound Inductor 600mA 240mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1353-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Leaded Inductors - 1670312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1000 microH
View Details