Bourns, Inc. Fixed Inductors 79F2R2K

Description
2.2µH Unshielded Wirewound Inductor 230mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 230mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M1366-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M1366-ND
Fixed Inductors M1366-ND
2.2µH Unshielded Wirewound Inductor 230mA 1.2Ohm Max Axial

2.2µH Unshielded Wirewound Inductor 230mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M1366-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details