Bourns, Inc. Switch, Tactile, Spst-No, 100Ma, 16Vdc, Smd, Full Reel; Product Range Bourns 7914J-1-000E.

Description
SWITCH, TACTILE, SPST-NO, 100mA, 16VDC, SMD, FULL REEL; Product Range:7914 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC RoHS Compliant: Yes
Description
SWITCH, TACTILE, SPST-NO, 100mA, 16VDC, SMD, FULL REEL; Product Range:7914 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 100Ma, 16Vdc, Smd, Full Reel; Product Range Bourns - 26AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 100Ma, 16Vdc, Smd, Full Reel; Product Range Bourns
26AC8805
Switch, Tactile, Spst-No, 100Ma, 16Vdc, Smd, Full Reel; Product Range Bourns 26AC8805
SWITCH, TACTILE, SPST-NO, 100mA, 16VDC, SMD, FULL REEL; Product Range:7914 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 100mA, 16VDC, SMD, FULL REEL; Product Range:7914 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:100mA at 16VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 26AC8805
Product Name Switch, Tactile, Spst-No, 100Ma, 16Vdc, Smd, Full Reel; Product Range Bourns
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-4 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers
R program - RD - Pushbutton - RDMWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details