Bourns, Inc. Tactile Switches - 7914H-SW3-050 7914H-SW3-050

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973946-7914H-SW3-050 Termination: Solder Current Rating: 100 mA Contact Plating: Silver Operating Force: 2.9 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973946-7914H-SW3-050 Termination: Solder Current Rating: 100 mA Contact Plating: Silver Operating Force: 2.9 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 7914H-SW3-050 - 973946-7914H-SW3-050 - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - 7914H-SW3-050
973946-7914H-SW3-050
Tactile Switches - 7914H-SW3-050 973946-7914H-SW3-050
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973946-7914H-SW3-050 Termination: Solder Current Rating: 100 mA Contact Plating: Silver Operating Force: 2.9 N Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 16 V Throw Configuration: SPST

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973946-7914H-SW3-050
Termination: Solder
Current Rating: 100 mA
Contact Plating: Silver
Operating Force: 2.9 N
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 16 V
Throw Configuration: SPST

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
7914H-SW3-050
Tactile Switches 7914H-SW3-050
Tactile Switches 4mm KEY SWITCH Thru Hole

Tactile Switches 4mm KEY SWITCH Thru Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 973946-7914H-SW3-050 7914H-SW3-050
Product Name Tactile Switches - 7914H-SW3-050 Tactile Switches
Min. Actuating Force 0.7 lbs (0.2957 kg) 0.7 lbs (0.2957 kg)
Max. Actuating Force 0.7 lbs (0.2957 kg) 0.7 lbs (0.2957 kg)
Max Current Rating 0.1000 amps 0.1000 amps
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Light Touch Miniature Pushbutton - EB2011-B-J24AFC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Tactile Switches - 486-1943-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers