Bourns, Inc. Fixed Inductors 78FR39J-RC

Description
390nH Unshielded Wirewound Inductor 1A 100mOhm Max Axial
Request a Quote Datasheet
Description
390nH Unshielded Wirewound Inductor 1A 100mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78FR39J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78FR39J-RC-ND
Fixed Inductors 78FR39J-RC-ND
390nH Unshielded Wirewound Inductor 1A 100mOhm Max Axial

390nH Unshielded Wirewound Inductor 1A 100mOhm Max Axial

Buy Now Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M5158 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M5158
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M5158
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 78FR39J-RC-ND 17M5158
Product Name Fixed Inductors Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910532P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.9200 ohms
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details