Bourns, Inc. Fixed Inductors 78FR33K-RC

Description
330nH Unshielded Wirewound Inductor 1.11A 95mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 1.11A 95mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78FR33K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78FR33K-RC-ND
Fixed Inductors 78FR33K-RC-ND
330nH Unshielded Wirewound Inductor 1.11A 95mOhm Max Axial

330nH Unshielded Wirewound Inductor 1.11A 95mOhm Max Axial

Buy Now Datasheet
Choke, 330Nh, 815Ma, 10%, 350Mhz; Product Range Bourns Jw Miller - 63K2912 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 330Nh, 815Ma, 10%, 350Mhz; Product Range Bourns Jw Miller
63K2912
Choke, 330Nh, 815Ma, 10%, 350Mhz; Product Range Bourns Jw Miller 63K2912
CHOKE, 330NH, 815MA, 10%, 350MHZ; Product Range:78F Series; Inductance:330nH; DC Current Rating:1.11A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:335MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 330NH, 815MA, 10%, 350MHZ; Product Range:78F Series; Inductance:330nH; DC Current Rating:1.11A; DC Resistance Max:0.095ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:335MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78FR33K-RC-ND 63K2912
Product Name Fixed Inductors Choke, 330Nh, 815Ma, 10%, 350Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0095 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details