Bourns, Inc. Fixed Inductors 78FR22K

Description
220nH Unshielded Wirewound Inductor 1.025A 80mOhm Max Axial
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 1.025A 80mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7805-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7805-ND
Fixed Inductors M7805-ND
220nH Unshielded Wirewound Inductor 1.025A 80mOhm Max Axial

220nH Unshielded Wirewound Inductor 1.025A 80mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7805-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details