Bourns, Inc. Choke, 220Nh, 1.025A, 10%, 380Mhz; Product Range Bourns Jw Miller 78FR22K-RC.

Description
CHOKE, 220NH, 1.025A, 10%, 380MHZ; Product Range:78F Series; Inductance:220nH; DC Current Rating:1.15A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:380MHz; Body Material:Ferrite; Q Factor:40 RoHS Compliant: Yes
Description
CHOKE, 220NH, 1.025A, 10%, 380MHZ; Product Range:78F Series; Inductance:220nH; DC Current Rating:1.15A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:380MHz; Body Material:Ferrite; Q Factor:40 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 220Nh, 1.025A, 10%, 380Mhz; Product Range Bourns Jw Miller - 29AC1407 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 220Nh, 1.025A, 10%, 380Mhz; Product Range Bourns Jw Miller
29AC1407
Choke, 220Nh, 1.025A, 10%, 380Mhz; Product Range Bourns Jw Miller 29AC1407
CHOKE, 220NH, 1.025A, 10%, 380MHZ; Product Range:78F Series; Inductance:220nH; DC Current Rating:1.15A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:380MHz; Body Material:Ferrite; Q Factor:40 RoHS Compliant: Yes

CHOKE, 220NH, 1.025A, 10%, 380MHZ; Product Range:78F Series; Inductance:220nH; DC Current Rating:1.15A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:380MHz; Body Material:Ferrite; Q Factor:40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 29AC1407
Product Name Choke, 220Nh, 1.025A, 10%, 380Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0030 microH
View Details
High Frequency & RF Inductors - 2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details