Bourns, Inc. Fixed Inductors 78FR18K-TR-RC

Description
180nH Unshielded Wirewound Inductor 1.15A 73mOhm Max Axial
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 1.15A 73mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78FR18K-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78FR18K-TR-RC-ND
Fixed Inductors 78FR18K-TR-RC-ND
180nH Unshielded Wirewound Inductor 1.15A 73mOhm Max Axial

180nH Unshielded Wirewound Inductor 1.15A 73mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 78FR18K-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Leaded Inductors - 1678358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 68 microH
Q Factor 40
View Details