Bourns, Inc. 1.2A 60 MOHM Inductor and Choke 78FR10K-RC

Description
FIXED IND 100NH 1.2A 60 MOHM TH Product overview: 78FR10K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR10K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 1.2A 60 MOHM TH Product overview: 78FR10K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR10K-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2A 60 MOHM Inductor and Choke - 71-78FR10K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2A 60 MOHM Inductor and Choke
71-78FR10K-RC
1.2A 60 MOHM Inductor and Choke 71-78FR10K-RC
FIXED IND 100NH 1.2A 60 MOHM TH Product overview: 78FR10K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR10K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100NH 1.2A 60 MOHM TH Product overview: 78FR10K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78FR10K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-78FR10K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78FR10K-RC-ND
Fixed Inductors 118-78FR10K-RC-ND
100nH Unshielded Wirewound Inductor 1.2A 60mOhm Max Axial

100nH Unshielded Wirewound Inductor 1.2A 60mOhm Max Axial

Buy Now Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M5156 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M5156
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M5156
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-78FR10K-RC 118-78FR10K-RC-ND 17M5156
Product Name 1.2A 60 MOHM Inductor and Choke Fixed Inductors Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details