Bourns, Inc. Fixed Inductors 78F821J-TR-RC

Description
820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F821J-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F821J-TR-RC-ND
Fixed Inductors 78F821J-TR-RC-ND
820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial

820µH Unshielded Wirewound Inductor 65mA 27.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 78F821J-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Molded SMD Inductors - 1624097-5 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details