Bourns, Inc. Fixed Inductors 78F820J-RC

Description
82µH Unshielded Wirewound Inductor 175mA 3.6Ohm Max Axial
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 175mA 3.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10145-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10145-ND
Fixed Inductors M10145-ND
82µH Unshielded Wirewound Inductor 175mA 3.6Ohm Max Axial

82µH Unshielded Wirewound Inductor 175mA 3.6Ohm Max Axial

Buy Now Datasheet
Choke, 82Uh, 132Ma, 5%, 6Mhz; Product Range Bourns Jw Miller - 63K2953 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 82Uh, 132Ma, 5%, 6Mhz; Product Range Bourns Jw Miller
63K2953
Choke, 82Uh, 132Ma, 5%, 6Mhz; Product Range Bourns Jw Miller 63K2953
CHOKE, 82UH, 132MA, 5%, 6MHZ; Product Range:78F Series; Inductance:82µH; DC Current Rating:175mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 82UH, 132MA, 5%, 6MHZ; Product Range:78F Series; Inductance:82µH; DC Current Rating:175mA; DC Resistance Max:3.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M10145-ND 63K2953
Product Name Fixed Inductors Choke, 82Uh, 132Ma, 5%, 6Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 3-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.8 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details