Bourns, Inc. Fixed Inductors 78F681J-RC

Description
680µH Unshielded Wirewound Inductor 68mA 25.3Ohm Max Axial
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 68mA 25.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8156-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8156-ND
Fixed Inductors M8156-ND
680µH Unshielded Wirewound Inductor 68mA 25.3Ohm Max Axial

680µH Unshielded Wirewound Inductor 68mA 25.3Ohm Max Axial

Buy Now Datasheet
680UH 68MA 25.3 OHM Inductor and Choke - 71-78F681J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 68MA 25.3 OHM Inductor and Choke
71-78F681J-RC
680UH 68MA 25.3 OHM Inductor and Choke 71-78F681J-RC
FIXED IND 680UH 68MA 25.3 OHM TH Product overview: 78F681J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 68MA, 25.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 68MA, 25.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F681J-RC can be used for catalog matching and distributor lookup.

FIXED IND 680UH 68MA 25.3 OHM TH Product overview: 78F681J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 68MA, 25.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 68MA, 25.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F681J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 78F681J-RC
1010121-78F681J-RC
Fixed Inductors - 78F681J-RC 1010121-78F681J-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1010121-78F681J-RC Packaging: Bulk Type: Wirewound Current Rating: 68mA Inductance: 680μH Mounting: Through Hole Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 60 @ 790kHz Frequency - Self Resonant: 2MHz Frequency - Test: 790kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 25.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: Axial Dimension: 0.110" Dia x 0.280" L (2.79mm x 7.11mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1010121-78F681J-RC
Packaging: Bulk
Type: Wirewound
Current Rating: 68mA
Inductance: 680μH
Mounting: Through Hole
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 60 @ 790kHz
Frequency - Self Resonant: 2MHz
Frequency - Test: 790kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 25.3 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: Axial
Dimension: 0.110" Dia x 0.280" L (2.79mm x 7.11mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIXED IND 680UH 68MA 25.3 OHM TH - 103-78F681J-RC - Utmel Electronic Limited
Hong Kong, China
FIXED IND 680UH 68MA 25.3 OHM TH
103-78F681J-RC
FIXED IND 680UH 68MA 25.3 OHM TH 103-78F681J-RC
FIXED IND 680UH 68MA 25.3 OHM TH

FIXED IND 680UH 68MA 25.3 OHM TH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8156-ND 71-78F681J-RC 1010121-78F681J-RC 103-78F681J-RC
Product Name Fixed Inductors 680UH 68MA 25.3 OHM Inductor and Choke Fixed Inductors - 78F681J-RC FIXED IND 680UH 68MA 25.3 OHM TH
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Mounting Option Through Hole Through Hole Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers