Bourns, Inc. Fixed Inductors 78F680J

Description
68µH Unshielded Wirewound Inductor 137mA 2.9Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 137mA 2.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7835-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7835-ND
Fixed Inductors M7835-ND
68µH Unshielded Wirewound Inductor 137mA 2.9Ohm Max Axial

68µH Unshielded Wirewound Inductor 137mA 2.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7835-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details