Bourns, Inc. Fixed Inductors 78F680J-RC

Description
68µH Unshielded Wirewound Inductor 185mA 3.3Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 185mA 3.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M10144-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M10144-ND
Fixed Inductors M10144-ND
68µH Unshielded Wirewound Inductor 185mA 3.3Ohm Max Axial

68µH Unshielded Wirewound Inductor 185mA 3.3Ohm Max Axial

Buy Now Datasheet
Inductor, 68Uh, 5%, 0.185A, Axial; Product Range Bourns - 57AC5005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 5%, 0.185A, Axial; Product Range Bourns
57AC5005
Inductor, 68Uh, 5%, 0.185A, Axial; Product Range Bourns 57AC5005
INDUCTOR, 68UH, 5%, 0.185A, AXIAL; Product Range:78F Series; Inductance:68µH; DC Current Rating:185mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.5MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 68UH, 5%, 0.185A, AXIAL; Product Range:78F Series; Inductance:68µH; DC Current Rating:185mA; DC Resistance Max:3.3ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.5MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M10144-ND 57AC5005
Product Name Fixed Inductors Inductor, 68Uh, 5%, 0.185A, Axial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details