Bourns, Inc. Fixed Inductors 78F561J-RC

Description
560µH Unshielded Wirewound Inductor 85mA 15.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 85mA 15.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8155-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8155-ND
Fixed Inductors M8155-ND
560µH Unshielded Wirewound Inductor 85mA 15.5Ohm Max Axial

560µH Unshielded Wirewound Inductor 85mA 15.5Ohm Max Axial

Buy Now Datasheet
Choke, 560Uh, 51Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller - 63K2948 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 560Uh, 51Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller
63K2948
Choke, 560Uh, 51Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller 63K2948
CHOKE, 560UH, 51MA, 5%, 2.3MHZ; Product Range:78F Series; Inductance:560µH; DC Current Rating:85mA; DC Resistance Max:15.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.35MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 560UH, 51MA, 5%, 2.3MHZ; Product Range:78F Series; Inductance:560µH; DC Current Rating:85mA; DC Resistance Max:15.5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.35MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number M8155-ND 63K2948
Product Name Fixed Inductors Choke, 560Uh, 51Ma, 5%, 2.3Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details