Bourns, Inc. Fixed Inductors 78F471J

Description
470µH Unshielded Wirewound Inductor 53mA 11.6Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 53mA 11.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7845-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7845-ND
Fixed Inductors M7845-ND
470µH Unshielded Wirewound Inductor 53mA 11.6Ohm Max Axial

470µH Unshielded Wirewound Inductor 53mA 11.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7845-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details