Bourns, Inc. Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller 78F470J-RC.

Description
CHOKE, 47UH, 167MA, 5%, 8.5MHZ; Product Range:78F Series; Inductance:47µH; DC Current Rating:205mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:8.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
Description
CHOKE, 47UH, 167MA, 5%, 8.5MHZ; Product Range:78F Series; Inductance:47µH; DC Current Rating:205mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:8.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller - 30AC5792 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller
30AC5792
Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller 30AC5792
CHOKE, 47UH, 167MA, 5%, 8.5MHZ; Product Range:78F Series; Inductance:47µH; DC Current Rating:205mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:8.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 47UH, 167MA, 5%, 8.5MHZ; Product Range:78F Series; Inductance:47µH; DC Current Rating:205mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:8.5MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 30AC5792
Product Name Choke, 47Uh, 167Ma, 5%, 8.5Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0044 microH
View Details
High Frequency & RF Inductors - 1879812-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details