Bourns, Inc. Fixed Inductors 78F3R9J-RC

Description
3.9µH Unshielded Wirewound Inductor 555mA 320mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 555mA 320mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F3R9J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F3R9J-RC-ND
Fixed Inductors 78F3R9J-RC-ND
3.9µH Unshielded Wirewound Inductor 555mA 320mOhm Max Axial

3.9µH Unshielded Wirewound Inductor 555mA 320mOhm Max Axial

Buy Now Datasheet
Choke, 3.9Uh, 250Ma, 5%, 65Mhz; Product Range Bourns Jw Miller - 63K2937 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 3.9Uh, 250Ma, 5%, 65Mhz; Product Range Bourns Jw Miller
63K2937
Choke, 3.9Uh, 250Ma, 5%, 65Mhz; Product Range Bourns Jw Miller 63K2937
CHOKE, 3.9UH, 250MA, 5%, 65MHZ; Product Range:78F Series; Inductance:3.9µH; DC Current Rating:555mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:50MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 3.9UH, 250MA, 5%, 65MHZ; Product Range:78F Series; Inductance:3.9µH; DC Current Rating:555mA; DC Resistance Max:0.32ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:50MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F3R9J-RC-ND 63K2937
Product Name Fixed Inductors Choke, 3.9Uh, 250Ma, 5%, 65Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details