Bourns, Inc. Fixed Inductors 78F391J-RC

Description
390µH Unshielded Wirewound Inductor 95mA 12.6Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 95mA 12.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F391J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F391J-RC-ND
Fixed Inductors 78F391J-RC-ND
390µH Unshielded Wirewound Inductor 95mA 12.6Ohm Max Axial

390µH Unshielded Wirewound Inductor 95mA 12.6Ohm Max Axial

Buy Now Datasheet
Choke, 390Uh, 60Ma, 5%, 2.8Mhz; Product Range Bourns Jw Miller - 63K2942 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 390Uh, 60Ma, 5%, 2.8Mhz; Product Range Bourns Jw Miller
63K2942
Choke, 390Uh, 60Ma, 5%, 2.8Mhz; Product Range Bourns Jw Miller 63K2942
CHOKE, 390UH, 60MA, 5%, 2.8MHZ; Product Range:78F Series; Inductance:390µH; DC Current Rating:95mA; DC Resistance Max:12.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.8MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 390UH, 60MA, 5%, 2.8MHZ; Product Range:78F Series; Inductance:390µH; DC Current Rating:95mA; DC Resistance Max:12.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.8MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F391J-RC-ND 63K2942
Product Name Fixed Inductors Choke, 390Uh, 60Ma, 5%, 2.8Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J333JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers