Bourns, Inc. Fixed Inductors 78F331J-RC

Description
330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F331J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F331J-RC-ND
Fixed Inductors 78F331J-RC-ND
330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial

330µH Unshielded Wirewound Inductor 100mA 11.1Ohm Max Axial

Buy Now Datasheet
Inductor, 330Uh, 5%, 0.1A, Axial; Product Range Bourns - 57AC5002 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 5%, 0.1A, Axial; Product Range Bourns
57AC5002
Inductor, 330Uh, 5%, 0.1A, Axial; Product Range Bourns 57AC5002
INDUCTOR, 330UH, 5%, 0.1A, AXIAL; Product Range:78F Series; Inductance:330µH; DC Current Rating:100mA; DC Resistance Max:11.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.4MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 330UH, 5%, 0.1A, AXIAL; Product Range:78F Series; Inductance:330µH; DC Current Rating:100mA; DC Resistance Max:11.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.4MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 78F331J-RC-ND 57AC5002
Product Name Fixed Inductors Inductor, 330Uh, 5%, 0.1A, Axial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details