Bourns, Inc. Fixed Inductors 78F2R7K-RC

Description
2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F2R7K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F2R7K-RC-ND
Fixed Inductors 78F2R7K-RC-ND
2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial

2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial

Buy Now Datasheet
Choke, 2.7Uh, 355Ma, 10%, 95Mhz; Product Range Bourns Jw Miller - 63K2931 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.7Uh, 355Ma, 10%, 95Mhz; Product Range Bourns Jw Miller
63K2931
Choke, 2.7Uh, 355Ma, 10%, 95Mhz; Product Range Bourns Jw Miller 63K2931
CHOKE, 2.7UH, 355MA, 10%, 95MHZ; Product Range:78F Series; Inductance:2.7µH; DC Current Rating:595mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:95MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 2.7UH, 355MA, 10%, 95MHZ; Product Range:78F Series; Inductance:2.7µH; DC Current Rating:595mA; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:95MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F2R7K-RC-ND 63K2931
Product Name Fixed Inductors Choke, 2.7Uh, 355Ma, 10%, 95Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details