Bourns, Inc. Fixed Inductors 78F2R7J-RC

Description
2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F2R7J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F2R7J-RC-ND
Fixed Inductors 78F2R7J-RC-ND
2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial

2.7µH Unshielded Wirewound Inductor 595mA 280mOhm Max Axial

Buy Now Datasheet
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M5171 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M5171
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M5171
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 78F2R7J-RC-ND 17M5171
Product Name Fixed Inductors Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3123-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers