Bourns, Inc. Fixed Inductors 78F221J

Description
220µH Unshielded Wirewound Inductor 76mA 5.7Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 76mA 5.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7841-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7841-ND
Fixed Inductors M7841-ND
220µH Unshielded Wirewound Inductor 76mA 5.7Ohm Max Axial

220µH Unshielded Wirewound Inductor 76mA 5.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7841-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details