Bourns, Inc. Fixed Inductors 78F1R8K-RC

Description
1.8µH Unshielded Wirewound Inductor 655mA 230mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 655mA 230mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F1R8K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F1R8K-RC-ND
Fixed Inductors 78F1R8K-RC-ND
1.8µH Unshielded Wirewound Inductor 655mA 230mOhm Max Axial

1.8µH Unshielded Wirewound Inductor 655mA 230mOhm Max Axial

Buy Now Datasheet
1.8UH 655MA 230MOHM Inductor and Choke - 71-78F1R8K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8UH 655MA 230MOHM Inductor and Choke
71-78F1R8K-RC
1.8UH 655MA 230MOHM Inductor and Choke 71-78F1R8K-RC
FIXED IND 1.8UH 655MA 230MOHM TH Product overview: 78F1R8K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 655MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 655MA, 230MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F1R8K-RC can be used for catalog matching and distributor lookup.

FIXED IND 1.8UH 655MA 230MOHM TH Product overview: 78F1R8K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8UH, 655MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8UH, 655MA, 230MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-78F1R8K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller - 63K2921 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller
63K2921
Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller 63K2921
CHOKE, 1.8UH, 455MA, 10%, 125MHZ; Product Range:78F Series; Inductance:1.8µH; DC Current Rating:655mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 1.8UH, 455MA, 10%, 125MHZ; Product Range:78F Series; Inductance:1.8µH; DC Current Rating:655mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 78F1R8K-RC-ND 71-78F1R8K-RC 63K2921
Product Name Fixed Inductors 1.8UH 655MA 230MOHM Inductor and Choke Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details