Bourns, Inc. Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller 78F1R8K-RC.

Description
CHOKE, 1.8UH, 455MA, 10%, 125MHZ; Product Range:78F Series; Inductance:1.8µH; DC Current Rating:655mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
Description
CHOKE, 1.8UH, 455MA, 10%, 125MHZ; Product Range:78F Series; Inductance:1.8µH; DC Current Rating:655mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller - 29AC1409 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller
29AC1409
Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller 29AC1409
CHOKE, 1.8UH, 455MA, 10%, 125MHZ; Product Range:78F Series; Inductance:1.8µH; DC Current Rating:655mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 1.8UH, 455MA, 10%, 125MHZ; Product Range:78F Series; Inductance:1.8µH; DC Current Rating:655mA; DC Resistance Max:0.23ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:125MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 29AC1409
Product Name Choke, 1.8Uh, 455Ma, 10%, 125Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-24N 0402DC-24NXJRW , 0402DC-24NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0240 microH
View Details
High Frequency & RF Inductors - 1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
DCR 0.0300 ohms
View Details