Bourns, Inc. Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller 78F1R0K-RC.

Description
CHOKE, 1UH, 385MA, 10%, 180MHZ; Product Range:78F Series; Inductance:1µH; DC Current Rating:815mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:180MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
Description
CHOKE, 1UH, 385MA, 10%, 180MHZ; Product Range:78F Series; Inductance:1µH; DC Current Rating:815mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:180MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller - 29AC1408 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller
29AC1408
Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller 29AC1408
CHOKE, 1UH, 385MA, 10%, 180MHZ; Product Range:78F Series; Inductance:1µH; DC Current Rating:815mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:180MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 1UH, 385MA, 10%, 180MHZ; Product Range:78F Series; Inductance:1µH; DC Current Rating:815mA; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:180MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 29AC1408
Product Name Choke, 1Uh, 385Ma, 10%, 180Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0069 microH
View Details
High Frequency & RF Inductors - 1624051-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.3900 microH
View Details