Bourns, Inc. Fixed Inductors 78F150J-RC

Description
15µH Unshielded Wirewound Inductor 335mA 930mOhm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 335mA 930mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 78F150J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
78F150J-RC-ND
Fixed Inductors 78F150J-RC-ND
15µH Unshielded Wirewound Inductor 335mA 930mOhm Max Axial

15µH Unshielded Wirewound Inductor 335mA 930mOhm Max Axial

Buy Now Datasheet
Choke, 15Uh, 150Ma, 5%, 16Mhz; Product Range Bourns Jw Miller - 63K2926 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 15Uh, 150Ma, 5%, 16Mhz; Product Range Bourns Jw Miller
63K2926
Choke, 15Uh, 150Ma, 5%, 16Mhz; Product Range Bourns Jw Miller 63K2926
CHOKE, 15UH, 150MA, 5%, 16MHZ; Product Range:78F Series; Inductance:15µH; DC Current Rating:335mA; DC Resistance Max:0.93ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:16MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 15UH, 150MA, 5%, 16MHZ; Product Range:78F Series; Inductance:15µH; DC Current Rating:335mA; DC Resistance Max:0.93ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:16MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 78F150J-RC-ND 63K2926
Product Name Fixed Inductors Choke, 15Uh, 150Ma, 5%, 16Mhz; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details