Bourns, Inc. Fixed Inductors 78F102J-TR-RC

Description
1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-78F102J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F102J-TR-RCCT-ND
Fixed Inductors 118-78F102J-TR-RCCT-ND
1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial

1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-78F102J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F102J-TR-RCTR-ND
Fixed Inductors 118-78F102J-TR-RCTR-ND
1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial

1mH Unshielded Wirewound Inductor 60mA 31.4Ohm Max Axial

Buy Now Datasheet
Inductor, 1Mh, 5%, 0.06A, Axial; Product Range Bourns Jw Miller - 42AH0136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 5%, 0.06A, Axial; Product Range Bourns Jw Miller
42AH0136
Inductor, 1Mh, 5%, 0.06A, Axial; Product Range Bourns Jw Miller 42AH0136
INDUCTOR, 1MH, 5%, 0.06A, AXIAL; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Self Resonant Frequency Min:1.2MHz RoHS Compliant: Yes

INDUCTOR, 1MH, 5%, 0.06A, AXIAL; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Self Resonant Frequency Min:1.2MHz RoHS Compliant: Yes

Supplier's Site
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M5167 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M5167
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M5167
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-78F102J-TR-RCCT-ND 42AH0136 17M5167
Product Name Fixed Inductors Inductor, 1Mh, 5%, 0.06A, Axial; Product Range Bourns Jw Miller Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 39000 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details