Bourns, Inc. Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller 78F102J-RC.

Description
CHOKE, 1MH, 41MA, 5%, 1.2MHZ; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
Description
CHOKE, 1MH, 41MA, 5%, 1.2MHZ; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller - 26AC8793 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller
26AC8793
Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller 26AC8793
CHOKE, 1MH, 41MA, 5%, 1.2MHZ; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

CHOKE, 1MH, 41MA, 5%, 1.2MHZ; Product Range:78F Series; Inductance:1mH; DC Current Rating:60mA; DC Resistance Max:31.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 26AC8793
Product Name Choke, 1Mh, 41Ma, 5%, 1.2Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
Automotive 0.59uH 4.77KOhm 7.9MHz Inductor and Choke - 71-0402DF-591XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Type Inductor
Mounting Option Through Hole
Rated DC Current 6600 milliamps
View Details
Transformers - Chokes & Reactors - 1538M23 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 27 microH
SRF 6.4 MHz
View Details
2 suppliers