Bourns, Inc. Fixed Inductors 78F101J

Description
100µH Unshielded Wirewound Inductor 125mA 3.5Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 125mA 3.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M7837-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M7837-ND
Fixed Inductors M7837-ND
100µH Unshielded Wirewound Inductor 125mA 3.5Ohm Max Axial

100µH Unshielded Wirewound Inductor 125mA 3.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M7837-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Leaded Inductors - 1620171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 400 microH
View Details