Bourns, Inc. Fixed Inductors 78F100J-TR-RC

Description
10µH Unshielded Wirewound Inductor 370mA 750mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 370mA 750mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-78F100J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F100J-TR-RCCT-ND
Fixed Inductors 118-78F100J-TR-RCCT-ND
10µH Unshielded Wirewound Inductor 370mA 750mOhm Max Axial

10µH Unshielded Wirewound Inductor 370mA 750mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-78F100J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-78F100J-TR-RCTR-ND
Fixed Inductors 118-78F100J-TR-RCTR-ND
10µH Unshielded Wirewound Inductor 370mA 750mOhm Max Axial

10µH Unshielded Wirewound Inductor 370mA 750mOhm Max Axial

Buy Now Datasheet
Inductor, 10Uh, 0.37A, Axial; Product Range Bourns Jw Miller - 42AH0135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.37A, Axial; Product Range Bourns Jw Miller
42AH0135
Inductor, 10Uh, 0.37A, Axial; Product Range Bourns Jw Miller 42AH0135
INDUCTOR, 10UH, 0.37A, AXIAL; Product Range:78F Series; Inductance:10µH; DC Current Rating:370mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:18MHz; Self Resonant Frequency Min:18MHz RoHS Compliant: Yes

INDUCTOR, 10UH, 0.37A, AXIAL; Product Range:78F Series; Inductance:10µH; DC Current Rating:370mA; DC Resistance Max:0.75ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:18MHz; Self Resonant Frequency Min:18MHz RoHS Compliant: Yes

Supplier's Site
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller - 17M5165 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
17M5165
Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller 17M5165
INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

INDUCTOR, AXIAL, CONFORMAL COATED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-78F100J-TR-RCCT-ND 42AH0135 17M5165
Product Name Fixed Inductors Inductor, 10Uh, 0.37A, Axial; Product Range Bourns Jw Miller Inductor, Axial, Conformal Coated Rohs Compliant Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details