Bourns, Inc. Fixed Inductors 77F561J-TR-RC

Description
560µH Unshielded Wirewound Inductor 120mA 9.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 120mA 9.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 77F561J-TR-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
77F561J-TR-RC-ND
Fixed Inductors 77F561J-TR-RC-ND
560µH Unshielded Wirewound Inductor 120mA 9.5Ohm Max Axial

560µH Unshielded Wirewound Inductor 120mA 9.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 77F561J-TR-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details