Bourns, Inc. Fixed Inductors 77F470J-TR-RC

Description
47µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Axial
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F470J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F470J-TR-RCCT-ND
Fixed Inductors 118-77F470J-TR-RCCT-ND
47µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Axial

47µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F470J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F470J-TR-RCTR-ND
Fixed Inductors 118-77F470J-TR-RCTR-ND
47µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Axial

47µH Unshielded Wirewound Inductor 340mA 1.3Ohm Max Axial

Buy Now Datasheet
Inductor, 47Uh, 5%, 0.34A, Axial; Product Range Bourns - 57AC4998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 5%, 0.34A, Axial; Product Range Bourns
57AC4998
Inductor, 47Uh, 5%, 0.34A, Axial; Product Range Bourns 57AC4998
INDUCTOR, 47UH, 5%, 0.34A, AXIAL; Product Range:77F Series; Inductance:47µH; DC Current Rating:340mA; DC Resistance Max:1.3ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.3MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

INDUCTOR, 47UH, 5%, 0.34A, AXIAL; Product Range:77F Series; Inductance:47µH; DC Current Rating:340mA; DC Resistance Max:1.3ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:6.3MHz; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-77F470J-TR-RCCT-ND 57AC4998
Product Name Fixed Inductors Inductor, 47Uh, 5%, 0.34A, Axial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Power Inductors - 1-2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details