Bourns, Inc. Fixed Inductors 77F391J-TR-RC

Description
390µH Unshielded Wirewound Inductor 133mA 7.5Ohm Max Axial
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 133mA 7.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F391J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F391J-TR-RCTR-ND
Fixed Inductors 118-77F391J-TR-RCTR-ND
390µH Unshielded Wirewound Inductor 133mA 7.5Ohm Max Axial

390µH Unshielded Wirewound Inductor 133mA 7.5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F391J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F391J-TR-RCCT-ND
Fixed Inductors 118-77F391J-TR-RCCT-ND
FIXED IND 390UH 133MA 7.5 OHM TH

FIXED IND 390UH 133MA 7.5 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-77F391J-TR-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Chokes - 1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details