Bourns, Inc. Choke, 33Uh, 370Ma, 5%, 6.3Mhz; Product Range Bourns Jw Miller 77F330J-RC

Description
CHOKE, 33UH, 370MA, 5%, 6.3MHZ; Product Range:77F Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6.5MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 33UH, 370MA, 5%, 6.3MHZ; Product Range:77F Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6.5MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 33Uh, 370Ma, 5%, 6.3Mhz; Product Range Bourns Jw Miller - 86K7720 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 33Uh, 370Ma, 5%, 6.3Mhz; Product Range Bourns Jw Miller
86K7720
Choke, 33Uh, 370Ma, 5%, 6.3Mhz; Product Range Bourns Jw Miller 86K7720
CHOKE, 33UH, 370MA, 5%, 6.3MHZ; Product Range:77F Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6.5MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

CHOKE, 33UH, 370MA, 5%, 6.3MHZ; Product Range:77F Series; Inductance:33µH; DC Current Rating:370mA; DC Resistance Max:1.1ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:6.5MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K7720
Product Name Choke, 33Uh, 370Ma, 5%, 6.3Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 2790330 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
DCR 0.1600 ohms
Rated DC Current 5000 milliamps
Standards and Certifications RoHS
View Details
3 suppliers
High Frequency & RF Inductors - 2176086-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers