FIXED IND 270UH 145MA 6 OHM TH Product overview: 77F271J-TR-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 145MA, 6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 145MA, 6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-77F271J-TR-RC can be used for catalog matching and distributor lookup.
FIXED IND 270UH 145MA 6 OHM TH
270µH Unshielded Wirewound Inductor 145mA 6Ohm Max Axial
INDUCTOR, 270UH, +5%, 2.8MHZ, AXIAL; Product Range:77F Series; Inductance:270µH; DC Current Rating:145mA; DC Resistance Max:6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.6MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes
INDUCTOR, 270UH, 145MA, 5%, 2.8MHz; Product Range:77F Series; Inductance:270µH; DC Current Rating:145mA; DC Resistance Max:6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.6MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-77F271J-TR-RC | 118-77F271J-TR-RCCT-ND | 70R1526 |
| Product Name | 270UH 145MA 6 OHM Inductor and Choke | Fixed Inductors | Inductor, 270Uh, +5%, 2.8Mhz, Axial; Product Range Bourns |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 270 microH | 270 microH |