Bourns, Inc. Fixed Inductors 77F221J-TR-RC

Description
220µH Unshielded Wirewound Inductor 155mA 5Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 155mA 5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F221J-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F221J-TR-RCTR-ND
Fixed Inductors 118-77F221J-TR-RCTR-ND
220µH Unshielded Wirewound Inductor 155mA 5Ohm Max Axial

220µH Unshielded Wirewound Inductor 155mA 5Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F221J-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F221J-TR-RCCT-ND
Fixed Inductors 118-77F221J-TR-RCCT-ND
220µH Unshielded Wirewound Inductor 155mA 5Ohm Max Axial

220µH Unshielded Wirewound Inductor 155mA 5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-77F221J-TR-RCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - 2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers