Bourns, Inc. Choke, 220Uh, 155Ma, 5%, 3Mhz; Product Range Bourns Jw Miller 77F221J-RC

Description
CHOKE, 220UH, 155MA, 5%, 3MHZ; Product Range:77F Series; Inductance:220µH; DC Current Rating:155mA; DC Resistance Max:5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.8MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 220UH, 155MA, 5%, 3MHZ; Product Range:77F Series; Inductance:220µH; DC Current Rating:155mA; DC Resistance Max:5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.8MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 220Uh, 155Ma, 5%, 3Mhz; Product Range Bourns Jw Miller - 86K7715 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 220Uh, 155Ma, 5%, 3Mhz; Product Range Bourns Jw Miller
86K7715
Choke, 220Uh, 155Ma, 5%, 3Mhz; Product Range Bourns Jw Miller 86K7715
CHOKE, 220UH, 155MA, 5%, 3MHZ; Product Range:77F Series; Inductance:220µH; DC Current Rating:155mA; DC Resistance Max:5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.8MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

CHOKE, 220UH, 155MA, 5%, 3MHZ; Product Range:77F Series; Inductance:220µH; DC Current Rating:155mA; DC Resistance Max:5ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:2.8MHz; Case Dimensions:4mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 86K7715
Product Name Choke, 220Uh, 155Ma, 5%, 3Mhz; Product Range Bourns Jw Miller
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 5.4 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0051 microH
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details