Bourns, Inc. Fixed Inductors 77F220K-TR-RC

Description
22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F220K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F220K-TR-RCTR-ND
Fixed Inductors 118-77F220K-TR-RCTR-ND
22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial

22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F220K-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F220K-TR-RCCT-ND
Fixed Inductors 118-77F220K-TR-RCCT-ND
22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial

22µH Unshielded Wirewound Inductor 410mA 900mOhm Max Axial

Buy Now Datasheet
Choke, 22Uh, 0.41A, 10%, 9.9Mhz; Product Range Bourns - 14P8911 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 22Uh, 0.41A, 10%, 9.9Mhz; Product Range Bourns
14P8911
Choke, 22Uh, 0.41A, 10%, 9.9Mhz; Product Range Bourns 14P8911
CHOKE, 22UH, 0.41A, 10%, 9.9MHZ; Product Range:77F Series; Inductance:22µH; DC Current Rating:410mA; DC Resistance Max:0.9ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9.9MHz; Self Resonant Frequency Min:9.9MHz RoHS Compliant: Yes

CHOKE, 22UH, 0.41A, 10%, 9.9MHZ; Product Range:77F Series; Inductance:22µH; DC Current Rating:410mA; DC Resistance Max:0.9ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:9.9MHz; Self Resonant Frequency Min:9.9MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number 118-77F220K-TR-RCTR-ND 14P8911
Product Name Fixed Inductors Choke, 22Uh, 0.41A, 10%, 9.9Mhz; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details